☰
DC862A-C
DC862A-C
Active
Description:  BOARD EVAL FOR LTC3221EDC
Manufacturer:  Analog Devices
Datasheet:   DC862A-C Datasheet
History Price: $89.16
In Stock: 2720
DC862A-C vs DC882A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3V
1.8V
Current - Output
60mA
2A
Voltage - Input
1.8V ~ 3.8V
2.75V ~ 9.8V
Regulator Topology
Boost
Buck
Frequency - Switching
600kHz
550kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3221
LTC3809-1
Power - Output
-
-