☰
DC863A-A
DC863A-A
Active
Description:  BOARD EVAL FOR LTC3203B
Manufacturer:  Analog Devices
Datasheet:   DC863A-A Datasheet
History Price: $95.1
In Stock: 45840
DC863A-A vs DC856A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
3.3V
Current - Output
500mA
180mA
Voltage - Input
2.7V ~ 5.5V
1.8V ~ 3.6V
Regulator Topology
Boost
Boost
Frequency - Switching
900kHz, 1MHz
1.25MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3203B
LTC3427
Power - Output
-
-