Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Analog Devices DC876A
DC876A
Active
LED Driver Evaluation Boards
Description:
BOARD DEMO FOR LT3486EFE
Manufacturer:
Analog Devices
Datasheet:
DC876A Datasheet
History Price: $148.6
In Stock: 38720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC876A vs DC805A
Part No
DC876A
DC805A
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Current - Output / Channel
100mA
200mA
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
-
-
Features
Dimmable
-
Voltage - Input
3V ~ 25V
2.9V ~ 4.4V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3486
LTC3216