☰
DC877A
DC877A
Active
Description:  BOARD DEMO FOR LTC3531ES6-3.3
Manufacturer:  Analog Devices
Datasheet:   DC877A Datasheet
History Price: $89.16
In Stock: 18320
DC877A vs DC825A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
3.3V or 5V
Current - Output
200mA
1.2A
Voltage - Input
1.8V ~ 5.5V
4.5V ~ 36V
Regulator Topology
Buck-Boost
Buck
Frequency - Switching
-
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3531-3.3
LT1936
Power - Output
-
-