☰
DC877A
DC877A
Active
Description:  BOARD DEMO FOR LTC3531ES6-3.3
Manufacturer:  Analog Devices
Datasheet:   DC877A Datasheet
History Price: $89.16
In Stock: 46040
DC877A vs DC830A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
3.3V
3.3V
Current - Output
200mA
40A
Voltage - Input
1.8V ~ 5.5V
36V ~ 75V
Regulator Topology
Buck-Boost
Buck
Frequency - Switching
-
300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3531-3.3
LT1952-1
Power - Output
-
-