☰
DC882A
DC882A
Active
Description:  BOARD EVAL FOR LTC3809EDD
Manufacturer:  Analog Devices
Datasheet:   DC882A Datasheet
History Price: $148.6
In Stock: 40800
DC882A vs DC879A-A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V
3.3V
Current - Output
2A
60mA
Voltage - Input
2.75V ~ 9.8V
1V ~ 3.2V
Regulator Topology
Buck
Boost
Frequency - Switching
550kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3809-1
LTC3525-3.3
Power - Output
-
-