☰
DC893A
DC893A
Active
Description:  BOARD EVAL FOR LTC3446EDE
Manufacturer:  Analog Devices
Datasheet:   DC893A Datasheet
History Price: Active
In Stock: 27040
DC893A vs DC822A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
2, Non-Isolated
Voltage - Output
1.2V, 1.5V, 1.8V
1.2V, 2.5V
Current - Output
400mA, 300mA, 300mA
800mA, 400mA
Voltage - Input
2.7V ~ 5.5V
2.5V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
2.25MHz
2.25MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3446
LTC3548
Power - Output
-
-