Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC893A
DC893A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL FOR LTC3446EDE
Manufacturer:
Analog Devices
Datasheet:
DC893A Datasheet
History Price: Active
In Stock: 27040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC893A vs DC863A-C
Part No
DC893A
DC863A-C
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Up
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V, 1.5V, 1.8V
4.5V or 5V
Current - Output
400mA, 300mA, 300mA
500mA
Voltage - Input
2.7V ~ 5.5V
2.7V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
2.25MHz
900kHz, 1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3446
LTC3203B-1
Power - Output
-
-