☰
DC894C-C
DC894C-C
Active
Description:  BOARD EVAL FOR LT3825EFE
Manufacturer:  Analog Devices
Datasheet:   DC894C-C Datasheet
History Price: $178.32
In Stock: 6400
DC894C-C vs DC899A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Isolated
2, Non-Isolated
Voltage - Output
12V
2.5V, 3.3V
Current - Output
5A
5A, 5A
Voltage - Input
36V ~ 72V
4.5V ~ 13.2V
Regulator Topology
Flyback
Buck
Frequency - Switching
200kHz
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3825
LTC3728
Power - Output
-
-