☰
DC899A
DC899A
Active
Description:  LTC3728LXCUH - 2-PHASE DUAL OUTP
Manufacturer:  Analog Devices
Datasheet:   DC899A Datasheet
History Price: $101.32
In Stock: 28880
DC899A vs DC825A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
2.5V, 3.3V
3.3V or 5V
Current - Output
5A, 5A
1.2A
Voltage - Input
4.5V ~ 13.2V
4.5V ~ 36V
Regulator Topology
Buck
Buck
Frequency - Switching
400kHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3728
LT1936
Power - Output
-
-