Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC899A
DC899A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTC3728LXCUH - 2-PHASE DUAL OUTP
Manufacturer:
Analog Devices
Datasheet:
DC899A Datasheet
History Price: $101.32
In Stock: 28880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC899A vs DC860A
Part No
DC899A
DC860A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
2.5V, 3.3V
3.3V
Current - Output
5A, 5A
600mA
Voltage - Input
4.5V ~ 13.2V
1.8V ~ 3V
Regulator Topology
Buck
Boost
Frequency - Switching
400kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3728
LTC3422
Power - Output
-
-