☰
DC901A
DC901A
Active
Description:  BOARD EVAL FOR LTC3444EDD
Manufacturer:  Analog Devices
Datasheet:   DC901A Datasheet
History Price: $118.88
In Stock: 22000
DC901A vs DC958A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
0.8V ~ 4.2V
1.2V, 1.8V, 2.5V, 3.3V
Current - Output
400mA
1.6A, 1.6A
Voltage - Input
3.1V ~ 5V
3.6V ~ 21V, 6.8V ~ 25V
Regulator Topology
Buck-Boost
Buck
Frequency - Switching
1.5MHz
575kHz, 1.1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3444
LT3506, LT3506A
Power - Output
-
-