☰
DC901A
DC901A
Active
Description:  BOARD EVAL FOR LTC3444EDD
Manufacturer:  Analog Devices
Datasheet:   DC901A Datasheet
History Price: $118.88
In Stock: 22000
DC901A vs DC970A-A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down with LDO
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
0.8V ~ 4.2V
1.8V, 2.5V
Current - Output
400mA
500mA, 300mA
Voltage - Input
3.1V ~ 5V
3V ~ 5.5V
Regulator Topology
Buck-Boost
Buck
Frequency - Switching
1.5MHz
2.25MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3444
LTC3541
Power - Output
-
-