Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC908A
DC908A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD DEMO FOR LTC3773EG
Manufacturer:
Analog Devices
Datasheet:
DC908A Datasheet
History Price: $178.32
In Stock: 1360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC908A vs DC901A
Part No
DC908A
DC901A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V, 2.5V, 3.3V
0.8V ~ 4.2V
Current - Output
15A
400mA
Voltage - Input
7V ~ 24V
3.1V ~ 5V
Regulator Topology
Buck
Buck-Boost
Frequency - Switching
220kHz
1.5MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3773
LTC3444
Power - Output
-
-