☰
DC908A
DC908A
Active
Description:  BOARD DEMO FOR LTC3773EG
Manufacturer:  Analog Devices
Datasheet:   DC908A Datasheet
History Price: $178.32
In Stock: 1360
DC908A vs DC965A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V, 2.5V, 3.3V
3.3V
Current - Output
15A
5A
Voltage - Input
7V ~ 24V
4.5V ~ 36V
Regulator Topology
Buck
Buck
Frequency - Switching
220kHz
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3773
LTC3835-1
Power - Output
-
-