Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Analog Devices DC909A
DC909A
Active
LED Driver Evaluation Boards
Description:
LTC3217EUD - 600MA, LOW NOISE CA
Manufacturer:
Analog Devices
Datasheet:
DC909A Datasheet
History Price: $101.05
In Stock: 47440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC909A vs DC976A
Part No
DC909A
DC976A
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Current - Output / Channel
-
350mA, 1.05A
Outputs and Type
4, Non-Isolated
4, Non-Isolated
Voltage - Output
-
27V
Features
-
Dimmable
Voltage - Input
2.9V ~ 4.5V
33V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3217
LT3476