☰
DC950A-A
DC950A-A
Active
Description:  BOARD EVAL FOR LT3825EFE
Manufacturer:  Analog Devices
Datasheet:   DC950A-A Datasheet
History Price: $222.89
In Stock: 32560
DC950A-A vs DC960A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
3, Isolated
1, Non-Isolated
Voltage - Output
2.5V, 3.3V, 5V
5V
Current - Output
3A, 3A, 2A
2A
Voltage - Input
36V ~ 72V
5.5V ~ 60V
Regulator Topology
Flyback
Buck
Frequency - Switching
-
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3825
LTC3824
Power - Output
-
-