Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Analog Devices DC954A-A
DC954A-A
Active
Op Amp Evaluation Boards
Description:
LT6402-6 300MHZ DIFF IN/OUT ADC
Manufacturer:
Analog Devices
Datasheet:
DC954A-A Datasheet
History Price: $59.44
In Stock: 3760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC954A-A vs DC987B-E
Part No
DC954A-A
DC987B-E
Category
Op Amp Evaluation Boards
Op Amp Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Channels per IC
2 - Dual
1 - Single
Amplifier Type
Differential
Differential
Output Type
Differential
-
Slew Rate
400V/?s
3400V/?s
Voltage - Supply, Single/Dual
-
2.22 GHz
Board Type
-
10 mA
Supplied Contents
-
45 mA
Utilized IC / Part
4V ~ 5.5V, ?V ~ 2.5V
2.85V ~ 3.5V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LT6402-6
LTC6401-8