Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Analog Devices DC954A-C
DC954A-C
Obsolete
Op Amp Evaluation Boards
Description:
EVAL BOARD FOR LT6402-20
Manufacturer:
Analog Devices
Datasheet:
DC954A-C Datasheet
History Price: Obsolete
In Stock: 27040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC954A-C vs DC987B-E
Part No
DC954A-C
DC987B-E
Category
Op Amp Evaluation Boards
Op Amp Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Channels per IC
2 - Dual
1 - Single
Amplifier Type
Differential
Differential
Output Type
Differential
-
Slew Rate
400V/?s
3400V/?s
Voltage - Supply, Single/Dual
300 MHz
2.22 GHz
Board Type
35 mA
10 mA
Supplied Contents
30 mA
45 mA
Utilized IC / Part
4V ~ 5.5V, ?V ~ 2.5V
2.85V ~ 3.5V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LT6402-20
LTC6401-8