☰
DC958A
DC958A
Active
Description:  LT3506/LT3506AEDHD - DUAL, 25V,
Manufacturer:  Analog Devices
Datasheet:   DC958A Datasheet
History Price: Active
In Stock: 5040
DC958A vs DC901A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V, 1.8V, 2.5V, 3.3V
0.8V ~ 4.2V
Current - Output
1.6A, 1.6A
400mA
Voltage - Input
3.6V ~ 21V, 6.8V ~ 25V
3.1V ~ 5V
Regulator Topology
Buck
Buck-Boost
Frequency - Switching
575kHz, 1.1MHz
1.5MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3506, LT3506A
LTC3444
Power - Output
-
-