☰
DC958A
DC958A
Active
Description:  LT3506/LT3506AEDHD - DUAL, 25V,
Manufacturer:  Analog Devices
Datasheet:   DC958A Datasheet
History Price: Active
In Stock: 29120
DC958A vs DC908A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
3, Non-Isolated
Voltage - Output
1.2V, 1.8V, 2.5V, 3.3V
1.8V, 2.5V, 3.3V
Current - Output
1.6A, 1.6A
15A
Voltage - Input
3.6V ~ 21V, 6.8V ~ 25V
7V ~ 24V
Regulator Topology
Buck
Buck
Frequency - Switching
575kHz, 1.1MHz
220kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3506, LT3506A
LTC3773
Power - Output
-
-