☰
DC960A
DC960A
Active
Description:  EVAL BOARD BUCK REG LTC3824
Manufacturer:  Analog Devices
Datasheet:   DC960A Datasheet
History Price: $118.88
In Stock: 48160
DC960A vs DC913A
Part No
Series
-
PolyPhase?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
5V
1.2V, 1.8V, 2.5V
Current - Output
2A
15A, 15A
Voltage - Input
5.5V ~ 60V
4.5V ~ 13.5V
Regulator Topology
Buck
Buck
Frequency - Switching
200kHz
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3824
LTC3773
Power - Output
-
-