☰
DC970A-B
DC970A-B
Active
Description:  LTC3541EDD DEMO BOARD - HIGH EFF
Manufacturer:  Analog Devices
Datasheet:   DC970A-B Datasheet
History Price: $118.88
In Stock: 32280
DC970A-B vs DC958A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
2, Non-Isolated
Voltage - Output
1.8V, 2.5V
1.2V, 1.8V, 2.5V, 3.3V
Current - Output
500mA, 300mA
1.6A, 1.6A
Voltage - Input
3V ~ 5.5V
3.6V ~ 21V, 6.8V ~ 25V
Regulator Topology
Buck
Buck
Frequency - Switching
2.25MHz
575kHz, 1.1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3541-1
LT3506, LT3506A
Power - Output
-
-