☰
DC970A-B
DC970A-B
Active
Description:  LTC3541EDD DEMO BOARD - HIGH EFF
Manufacturer:  Analog Devices
Datasheet:   DC970A-B Datasheet
History Price: $118.88
In Stock: 13760
DC970A-B vs DC974A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V, 2.5V
12V
Current - Output
500mA, 300mA
4.2A
Voltage - Input
3V ~ 5.5V
15V ~ 60V
Regulator Topology
Buck
Buck
Frequency - Switching
2.25MHz
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3541-1
LT3844
Power - Output
-
-