Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Analog Devices DC976A
DC976A
Active
LED Driver Evaluation Boards
Description:
BOARD DEMO FOR LT3476EUHF
Manufacturer:
Analog Devices
Datasheet:
DC976A Datasheet
History Price: $178.32
In Stock: 49280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC976A vs DC923A
Part No
DC976A
DC923A
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Current - Output / Channel
350mA, 1.05A
1.5A
Outputs and Type
4, Non-Isolated
2, Non-Isolated
Voltage - Output
27V
-
Features
Dimmable
Dimmable
Voltage - Input
33V
4V ~ 36V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3476
LT3475