Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC977A
DC977A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LT1976BEFE - 60V, 200KHZ, 1.5A,
Manufacturer:
Analog Devices
Datasheet:
DC977A Datasheet
History Price: Active
In Stock: 43120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC977A vs DC901A
Part No
DC977A
DC901A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
0.8V ~ 4.2V
Current - Output
1A
400mA
Voltage - Input
4V ~ 42V
3.1V ~ 5V
Regulator Topology
Buck
Buck-Boost
Frequency - Switching
200kHz
1.5MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1976B
LTC3444
Power - Output
-
-