Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Analog Devices DC987B-C
DC987B-C
Active
Op Amp Evaluation Boards
Description:
LTC6400-20 3GHZ FULLY DIFFERENTI
Manufacturer:
Analog Devices
Datasheet:
DC987B-C Datasheet
History Price: $103.07
In Stock: 38800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC987B-C vs DC987B-B
Part No
DC987B-C
DC987B-B
Category
Op Amp Evaluation Boards
Op Amp Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Channels per IC
1 - Single
1 - Single
Amplifier Type
Differential
Differential
Output Type
-
-
Slew Rate
0.0045V/?s
6000V/?s
Voltage - Supply, Single/Dual
1.8 GHz
2.4 GHz
Board Type
20 mA
20 mA
Supplied Contents
90 mA
85 mA
Utilized IC / Part
2.85V ~ 3.5V
2.85V ~ 3.5V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LTC6400-20
LTC6400-14