Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Analog Devices DC987B-H
DC987B-H
Active
Op Amp Evaluation Boards
Description:
EVAL BOARD FOR LTC6401-26
Manufacturer:
Analog Devices
Datasheet:
DC987B-H Datasheet
History Price: $95.1
In Stock: 31800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC987B-H vs DC987B-E
Part No
DC987B-H
DC987B-E
Category
Op Amp Evaluation Boards
Op Amp Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Channels per IC
1 - Single
1 - Single
Amplifier Type
Differential
Differential
Output Type
-
-
Slew Rate
3300V/?s
3400V/?s
Voltage - Supply, Single/Dual
1.6 GHz
2.22 GHz
Board Type
10 mA
10 mA
Supplied Contents
45 mA
45 mA
Utilized IC / Part
2.85V ~ 3.5V
2.85V ~ 3.5V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LTC6401-26
LTC6401-8