Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC992A
DC992A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD DEMO FOR LTC3549EDCB
Manufacturer:
Analog Devices
Datasheet:
DC992A Datasheet
History Price: $111.45
In Stock: 22480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC992A vs DC950A-A
Part No
DC992A
DC950A-A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
3, Isolated
Voltage - Output
1.2V ~ 1.8V
2.5V, 3.3V, 5V
Current - Output
250mA
3A, 3A, 2A
Voltage - Input
1.6V ~ 5.5V
36V ~ 72V
Regulator Topology
Buck
Flyback
Frequency - Switching
2.25MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3549
LT3825
Power - Output
-
-