☰
DC992A
DC992A
Active
Description:  BOARD DEMO FOR LTC3549EDCB
Manufacturer:  Analog Devices
Datasheet:   DC992A Datasheet
History Price: $111.45
In Stock: 22480
DC992A vs DC950A-B
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
3, Isolated
Voltage - Output
1.2V ~ 1.8V
2.5V, 3.3V, 5V
Current - Output
250mA
3A, 3A, 2A
Voltage - Input
1.6V ~ 5.5V
9V ~ 36V
Regulator Topology
Buck
Flyback
Frequency - Switching
2.25MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3549
LT3837
Power - Output
-
-