☰
DC992A
DC992A
Active
Description:  BOARD DEMO FOR LTC3549EDCB
Manufacturer:  Analog Devices
Datasheet:   DC992A Datasheet
History Price: $111.45
In Stock: 46560
DC992A vs DC960A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V ~ 1.8V
5V
Current - Output
250mA
2A
Voltage - Input
1.6V ~ 5.5V
5.5V ~ 60V
Regulator Topology
Buck
Buck
Frequency - Switching
2.25MHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3549
LTC3824
Power - Output
-
-