Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC993A
DC993A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD BUCK REG LTC3542
Manufacturer:
Analog Devices
Datasheet:
DC993A Datasheet
History Price: $75.75
In Stock: 15600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC993A vs DC958A
Part No
DC993A
DC958A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
1.2V, 1.5V or 1.8V
1.2V, 1.8V, 2.5V, 3.3V
Current - Output
500mA
1.6A, 1.6A
Voltage - Input
2.5V ~ 5.5V
3.6V ~ 21V, 6.8V ~ 25V
Regulator Topology
Buck
Buck
Frequency - Switching
2.25MHz
575kHz, 1.1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3542
LT3506, LT3506A
Power - Output
-
-