Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Analog Devices DC994A
DC994A
Active
LED Driver Evaluation Boards
Description:
EVAL BOARD LED DRIVER LT3003
Manufacturer:
Analog Devices
Datasheet:
DC994A Datasheet
History Price: $89.16
In Stock: 35520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC994A vs DC986A
Part No
DC994A
DC986A
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
True Color PWM?
-
Packaging
Box
Box
Status
Active
Active
Current - Output / Channel
350mA
500mA
Outputs and Type
3, Non-Isolated
3, Non-Isolated
Voltage - Output
-
31V
Features
Dimmable
Dimmable
Voltage - Input
3.3V, 5V
45V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3003
LT3496