☰
EPC9101
EPC9101
Obsolete
Description:  EVAL DEV EPC2015/2014 EGAN FETS
Manufacturer:  EPC
Datasheet:   EPC9101 Datasheet
History Price: Obsolete
In Stock: 18960
EPC9101 vs EPC9137KIT
Manufacturer
Series
eGaN?
eGaN?
Packaging
Bulk
Box
Status
Obsolete
Not For New Designs
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V
12V
Current - Output
18A
125A
Voltage - Input
8V ~ 19V
20V ~ 60V
Regulator Topology
Buck
Buck
Frequency - Switching
1MHz
250kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
EPC2014, EPC2015
EPC2206
Power - Output
-
-