EPC9102
EPC9102
Obsolete
Description:  EVAL DEV FOR EPC2001 EGAN FET
Manufacturer:  EPC
Datasheet:   EPC9102 Datasheet
History Price: Obsolete
In Stock: 27600
EPC9102 vs EPC9157KIT
Manufacturer
Series
eGaN?
eGaN?
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
12V
12V
Current - Output
8A
25A
Voltage - Input
36V ~ 60V
18V ~ 60V
Regulator Topology
Buck
Buck
Frequency - Switching
375kHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
EPC2001
EPC2218
Power - Output
-
300 W