Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ EPC EPC9107
EPC9107
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL FOR EPC2015
Manufacturer:
EPC
Datasheet:
EPC9107 Datasheet
History Price: Obsolete
In Stock: 5200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EPC9107 vs EPC9137KIT
Part No
EPC9107
EPC9137KIT
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
EPC
EPC
Series
eGaN?
eGaN?
Packaging
Bulk
Box
Status
Obsolete
Not For New Designs
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
12V
Current - Output
15A
125A
Voltage - Input
9V ~ 28V
20V ~ 60V
Regulator Topology
Buck
Buck
Frequency - Switching
1MHz
250kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
EPC2015
EPC2206
Power - Output
-
-