☰
EPC9107
EPC9107
Obsolete
Description:  BOARD EVAL FOR EPC2015
Manufacturer:  EPC
Datasheet:   EPC9107 Datasheet
History Price: Obsolete
In Stock: 5200
EPC9107 vs EPC9157KIT
Manufacturer
Series
eGaN?
eGaN?
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
12V
Current - Output
15A
25A
Voltage - Input
9V ~ 28V
18V ~ 60V
Regulator Topology
Buck
Buck
Frequency - Switching
1MHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
EPC2015
EPC2218
Power - Output
-
300 W