☰
EPC9130
EPC9130
Obsolete
Description:  EVAL BOARD FOR EPC2045
Manufacturer:  EPC
Datasheet:   EPC9130 Datasheet
History Price: Obsolete
In Stock: 34560
EPC9130 vs EPC9143KIT
Manufacturer
Series
eGaN?
eGaN?
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC Converter
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
12V
Current - Output
50A
25A
Voltage - Input
36V ~ 60V
18V ~ 60V
Regulator Topology
Buck
-
Frequency - Switching
500kHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
EPC2045
dsPIC33CK32MP102, EPC2053
Power - Output
-
300 W