Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ EPC EPC9137KIT
EPC9137KIT
Not For New Designs
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
DCDC 12V/48V BIDIR REF DESN AUTO
Manufacturer:
EPC
Datasheet:
EPC9137KIT Datasheet
History Price: $787.8
In Stock: 20800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EPC9137KIT vs EPC9149KIT
Part No
EPC9137KIT
EPC9149KIT
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
EPC
EPC
Series
eGaN?
-
Packaging
Box
Box
Status
Not For New Designs
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC Converter
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
9V ~ 15V
Current - Output
125A
83A
Voltage - Input
20V ~ 60V
36V ~ 60V
Regulator Topology
Buck
-
Frequency - Switching
250kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
EPC2206
dsPIC33CK32MP102, EPC2218, EPC2214, ECP9533
Power - Output
-
1 kW