EPC9148
EPC9148
Active
Description:  DC-DC 44-60VIN 19VOUT 12.5A DEMO
Manufacturer:  EPC
Datasheet:   EPC9148 Datasheet
History Price: $484.8
In Stock: 8800
EPC9148 vs EPC9137KIT
Manufacturer
Series
eGaN?
eGaN?
Packaging
Box
Box
Status
Active
Not For New Designs
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
19V
12V
Current - Output
12.5A
125A
Voltage - Input
44V ~ 60V
20V ~ 60V
Regulator Topology
Buck
Buck
Frequency - Switching
400kHz
250kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
dsPIC33CK32MP102, EPC2038, EPC2053, EPC2055
EPC2206
Power - Output
-
-