☰
EPC9149KIT
EPC9149KIT
Obsolete
Description:  EVAL REF DCDC 36-60VIN/9-15VOUT
Manufacturer:  EPC
Datasheet:   EPC9149KIT Datasheet
History Price: Obsolete
In Stock: 160
EPC9149KIT vs EPC9137KIT
Manufacturer
Series
-
eGaN?
Packaging
Box
Box
Status
Obsolete
Not For New Designs
Main Purpose
DC/DC Converter
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
9V ~ 15V
12V
Current - Output
83A
125A
Voltage - Input
36V ~ 60V
20V ~ 60V
Regulator Topology
-
Buck
Frequency - Switching
1MHz
250kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
dsPIC33CK32MP102, EPC2218, EPC2214, ECP9533
EPC2206
Power - Output
1 kW
-