☰
EPC9153
EPC9153
Active
Description:  DEMO DCDC 44-60VIN 12-20VO 12.5A
Manufacturer:  EPC
Datasheet:   EPC9153 Datasheet
History Price: $484.8
In Stock: 43280
EPC9153 vs EPC9149KIT
Manufacturer
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC Converter
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V ~ 20V
9V ~ 15V
Current - Output
-
83A
Voltage - Input
40V ~ 60V
36V ~ 60V
Regulator Topology
Buck
-
Frequency - Switching
-
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
EPC2218
dsPIC33CK32MP102, EPC2218, EPC2214, ECP9533
Power - Output
250 W
1 kW