Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ EPC EPC9153
EPC9153
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
DEMO DCDC 44-60VIN 12-20VO 12.5A
Manufacturer:
EPC
Datasheet:
EPC9153 Datasheet
History Price: $484.8
In Stock: 41600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EPC9153 vs EPC9162
Part No
EPC9153
EPC9162
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
EPC
EPC
Series
-
eGaN?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
-
Voltage - Output
12V ~ 20V
-
Current - Output
-
-
Voltage - Input
40V ~ 60V
-
Regulator Topology
Buck
Boost
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
EPC2218
-
Power - Output
250 W
-