EPC9157KIT
EPC9157KIT
Active
Description:  EVAL MOD DCDC 1/16TH BRICK 300W
Manufacturer:  EPC
Datasheet:   EPC9157KIT Datasheet
History Price: $484.8
In Stock: 8000
EPC9157KIT vs EPC9148
Manufacturer
Series
eGaN?
eGaN?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
19V
Current - Output
25A
12.5A
Voltage - Input
18V ~ 60V
44V ~ 60V
Regulator Topology
Buck
Buck
Frequency - Switching
500kHz
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
EPC2218
dsPIC33CK32MP102, EPC2038, EPC2053, EPC2055
Power - Output
300 W
-