Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ EPC EPC9166
EPC9166
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
DCDC 500W DUAL PH/SYNCBOOST CONV
Manufacturer:
EPC
Datasheet:
EPC9166 Datasheet
History Price: $484.8
In Stock: 8880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EPC9166 vs EPC9143KIT
Part No
EPC9166
EPC9143KIT
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
EPC
EPC
Series
eGaN?
eGaN?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC Converter
Outputs and Type
-
1, Non-Isolated
Voltage - Output
-
12V
Current - Output
-
25A
Voltage - Input
-
18V ~ 60V
Regulator Topology
Boost
-
Frequency - Switching
-
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
-
dsPIC33CK32MP102, EPC2053
Power - Output
-
300 W