Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Monolithic Power Systems EV1475S-J-00A
EV1475S-J-00A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
HIGH-EFFICIENCY, 3A, 16V, 500KHZ
Manufacturer:
Monolithic Power Systems
Datasheet:
EV1475S-J-00A Datasheet
History Price: $25.25
In Stock: 27980
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EV1475S-J-00A vs EV1542DK-00A
Part No
EV1475S-J-00A
EV1542DK-00A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
8V
Current - Output
3A
400mA
Voltage - Input
12V
2.5V ~ 6V
Regulator Topology
Buck
Boost
Frequency - Switching
500kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP1475S
MP1542
Power - Output
-
-