☰
EV1476-TF-00A
EV1476-TF-00A
Active
Description:  EVALUATION BOARD FOR MP1476
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 21280
EV1476-TF-00A vs EV1530-Q-00A
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
3.3V
-8.5V, 13V, 27V
Current - Output
2A
350mA, 20mA, 20mA
Voltage - Input
12V
2.7V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
800kHz
1.4MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP1476
MP1530
Power - Output
-
-