Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Monolithic Power Systems EV1477-TF-00A
EV1477-TF-00A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVALUATION BOARD FOR MP1477
Manufacturer:
Monolithic Power Systems
Datasheet:
EV1477-TF-00A Datasheet
History Price: Active
In Stock: 7520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EV1477-TF-00A vs EV1530-Q-00A
Part No
EV1477-TF-00A
EV1530-Q-00A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
-
-8.5V, 13V, 27V
Current - Output
3A
350mA, 20mA, 20mA
Voltage - Input
4.2V ~ 17V
2.7V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
800kHz
1.4MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP1477
MP1530
Power - Output
-
-