☰
EV1477-TF-00A
EV1477-TF-00A
Active
Description:  EVALUATION BOARD FOR MP1477
Manufacturer:  Monolithic Power Systems
History Price: Active
In Stock: 7520
EV1477-TF-00A vs EV1541DJ-TFT-00A
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
-
-10V, 5V, 15V
Current - Output
3A
200mA, 20mA, 10mA
Voltage - Input
4.2V ~ 17V
3V ~ 3.6V
Regulator Topology
Buck
Boost
Frequency - Switching
800kHz
1.3MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP1477
MP1541
Power - Output
-
-