☰
EV1477-TF-00A
EV1477-TF-00A
Active
Description:  EVALUATION BOARD FOR MP1477
Manufacturer:  Monolithic Power Systems
History Price: Active
In Stock: 7520
EV1477-TF-00A vs EV161-S-00A
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
AC/DC, Primary Side
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
-
5V, 12V
Current - Output
3A
70mA, 50mA
Voltage - Input
4.2V ~ 17V
85 ~ 265 VAC
Regulator Topology
Buck
-
Frequency - Switching
800kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP1477
MP161
Power - Output
-
-